Hose-Man, Inc. High Pressure Mega3000 8M3K

Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).
Description
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
High Pressure Mega3000 - 8M3K - Hose-Man, Inc.
Irwindale, CA, USA
High Pressure Mega3000
8M3K
High Pressure Mega3000 8M3K
Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose. Tube: Black, oil resistant synthetic rubber (Nitrile - Type C). Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid. Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile) Temperature Range: -40F to +212F (-40C to +100C).

Recommended For: High pressure hydraulic oil lines. Meets SAE 100R17 requirements and performance requirements of EN 857 1SC. M3K hose has smaller exterior dimensions and significantly tighter bend radius than other SAE 100R1 and 100R2 hose.
Tube: Black, oil resistant synthetic rubber (Nitrile - Type C).
Reinforcement: Braided high tensile steel wire. -4, -5, -6 and 8 sizes are one braid; -10, -12 and -16 sizes are two braid.
Cover: Black oil, abrasion and weather resistant, synthetic rubber(Modified Nitrile)
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 8M3K
Product Name High Pressure Mega3000
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.780 inch (19.81 mm)
Minimum Bend Radius 4 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-08 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.740 inch (18.8 mm)
View Details
Air Hoses - 1228463 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose Assembly, 3/8
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
O.D. 0.500 inch (12.7 mm)
View Details
Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details