Hose-Man, Inc. Extremely High Pressure 16EFG4K

Description
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).
Description
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).

Suppliers

Company
Product
Description
Supplier Links
Extremely High Pressure - 16EFG4K - Hose-Man, Inc.
Irwindale, CA, USA
Extremely High Pressure
16EFG4K
Extremely High Pressure 16EFG4K
Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16). Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.) Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C). Reinforcement: Four alternating layers of spiraled, high-tensile steel wire. Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline. Temperature Range: -40°F to +250°F (-40°C to +121°C).

Exceeds all performance requirements for SAE 100R12, EN 856 R12 and EN 856 4SP (-16).
Recommended For: Extremely high-pressure, high-impulse applications. Compatible with biodegradable hydraulic fluids like polyolester, polyglycol and vegetable oil as well as standard petroleum-based fluids. Available in 121' through 200' continuous lengths.)
Tube: Black, oil resistant, synthetic rubber (Nitrile - Type C).
Reinforcement: Four alternating layers of spiraled, high-tensile steel wire.
Cover: Black, oil resistant, synthetic rubber (Neoprene - Type A). Blue stripe with white print layline.
Temperature Range: -40°F to +250°F (-40°C to +121°C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 16EFG4K
Product Name Extremely High Pressure
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.500 inch (38.1 mm)
Minimum Bend Radius 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61111 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN856 4SP-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP2001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.276 inch (32.4 mm)
O.D. 1.969 inch (50 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details