Hose-Man, Inc. SAE 100R2 Type AT High Pressure 6G2(C2AT)

Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).
Description
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

Suppliers

Company
Product
Description
Supplier Links
SAE 100R2 Type AT High Pressure - 6G2(C2AT) - Hose-Man, Inc.
Irwindale, CA, USA
SAE 100R2 Type AT High Pressure
6G2(C2AT)
SAE 100R2 Type AT High Pressure 6G2(C2AT)
(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G") Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN. Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C) Reinforcement: Two braids of high-tensile steel wire. Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile). Temperature Range: -40F to +212F (-40C to +100C).

(Meets Flame Resistance Acceptance Designation "U.S. MSHA 2G")
Recommended For: High pressure hydraulic oil lines. Meets or exceeds the requirements of SAE 100R2AT and performance requirements of EN 853 2SN.
Tube: Black, oil-resistant synthetic rubber (Nitrile - Type C)
Reinforcement: Two braids of high-tensile steel wire.
Cover: Black, oil and abrasion resistant thin synthetic rubber (Modified Nitrile).
Temperature Range: -40F to +212F (-40C to +100C).

Supplier's Site

Technical Specifications

  Hose-Man, Inc.
Product Category Industrial Hose
Product Number 6G2(C2AT)
Product Name SAE 100R2 Type AT High Pressure
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.730 inch (18.54 mm)
Minimum Bend Radius 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Flexible Hydraulic Hoses - 61205 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hoses - H1 SO Code H 5 SO - 5611100571105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 857 1SC-08 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC0802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.740 inch (18.8 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details