Clark Solutions PFAD Disposable Turbine Flow Sensor PFAD0045

Description
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.
Datasheet
Description
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFAD Disposable Turbine Flow Sensor - PFAD0045 - Clark Solutions
Hudson, MA, USA
PFAD Disposable Turbine Flow Sensor
PFAD0045
PFAD Disposable Turbine Flow Sensor PFAD0045
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.

The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel.

A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal.

In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control.

External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number PFAD0045
Product Name PFAD Disposable Turbine Flow Sensor
Meter Technology Turbine
Operating Temperature -4 to 176 F (-20 to 80 C)
Process Media Type Liquid
Operating Pressure 284 psi (200 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - paddlewheel-sensors - 159000839 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Compact Integral Orifice Flowmeter - IOMaster FPD510 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Multi-insertion
Approvals ANSI, NP, NACE
View Details