GR Series Glass Tube Variable Area Flowmeter, industrial flowmeter, liquid flow meters, 51 CCM to 66 LPM , water 21 CCM to 2 LPM, Series GR variable area type glass tube flowmeters are ideal for measuring low flow rates of liquids and gases. Standard unit
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | GR Series Glass Tube Variable Area Flowmeter |
| Meter Technology | Rotameter; Variable Area |
| Operating Temperature | 0 to 200 F (-18 to 93 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | ? to 200 psi (? to 141 m H2O) |
| Media Temperature | ? to 200 F (? to 93 C) |