Clark Solutions FSI-S00-000 Saddle Mount Impeller Type Flow Sensor FSI-S30-001

Description
FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed specifically for irrigation measurement and control applications. The standard two-wire flow sensor output is a digital square wave proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers' control products. The pulse signal will travel up to 2,000 feet without amplification. The sensor insert mounts in a housing that controls the depth and alignment of the impeller, unlike other insert type sensors that may be misaligned or set to the wrong depth. The housing is permanently attached to the PVC saddle, therefore no additional mounting hardware is required. They are rated to operate at pressures up to 150 psi. Features: Lower flow measurement than competitive devices from unique mechanical design Moisture resistant construction for underground installations Simple installation — drill the pipe and mount the saddle — no need to measure, align or set depth Easy to service — single large retaining nut holds the sensor insert in the housing.
Datasheet
Description
FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed specifically for irrigation measurement and control applications. The standard two-wire flow sensor output is a digital square wave proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers' control products. The pulse signal will travel up to 2,000 feet without amplification. The sensor insert mounts in a housing that controls the depth and alignment of the impeller, unlike other insert type sensors that may be misaligned or set to the wrong depth. The housing is permanently attached to the PVC saddle, therefore no additional mounting hardware is required. They are rated to operate at pressures up to 150 psi. Features: Lower flow measurement than competitive devices from unique mechanical design Moisture resistant construction for underground installations Simple installation — drill the pipe and mount the saddle — no need to measure, align or set depth Easy to service — single large retaining nut holds the sensor insert in the housing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSI-S00-000 Saddle Mount Impeller Type Flow Sensor - FSI-S30-001 - Clark Solutions
Hudson, MA, USA
FSI-S00-000 Saddle Mount Impeller Type Flow Sensor
FSI-S30-001
FSI-S00-000 Saddle Mount Impeller Type Flow Sensor FSI-S30-001
FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The flow sensors are designed specifically for irrigation measurement and control applications. The standard two-wire flow sensor output is a digital square wave proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers' control products. The pulse signal will travel up to 2,000 feet without amplification. The sensor insert mounts in a housing that controls the depth and alignment of the impeller, unlike other insert type sensors that may be misaligned or set to the wrong depth. The housing is permanently attached to the PVC saddle, therefore no additional mounting hardware is required. They are rated to operate at pressures up to 150 psi. Features: Lower flow measurement than competitive devices from unique mechanical design Moisture resistant construction for underground installations Simple installation — drill the pipe and mount the saddle — no need to measure, align or set depth Easy to service — single large retaining nut holds the sensor insert in the housing.

FSI-S00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable.

The flow sensors are designed specifically for irrigation measurement and control applications. The standard two-wire flow sensor output is a digital square wave proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers' control products.

The pulse signal will travel up to 2,000 feet without amplification.

The sensor insert mounts in a housing that controls the depth and alignment of the impeller, unlike other insert type sensors that may be misaligned or set to the wrong depth. The housing is permanently attached to the PVC saddle, therefore no additional mounting hardware is required. They are rated to operate at pressures up to 150 psi.

Features:

  • Lower flow measurement than competitive devices from unique mechanical design
  • Moisture resistant construction for underground installations
  • Simple installation — drill the pipe and mount the saddle — no need to measure, align or set depth
  • Easy to service — single large retaining nut holds the sensor insert in the housing.
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number FSI-S30-001
Product Name FSI-S00-000 Saddle Mount Impeller Type Flow Sensor
Meter Technology Impeller
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 150 to 510 psi (106 to 359 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details