Clark Solutions Insertion Liquid Flow Transmitter IP201-S

Description
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.
Datasheet
Description
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion Liquid Flow Transmitter - IP201-S - Clark Solutions
Hudson, MA, USA
Insertion Liquid Flow Transmitter
IP201-S
Insertion Liquid Flow Transmitter IP201-S
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.

Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48".

A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing.

The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number IP201-S
Product Name Insertion Liquid Flow Transmitter
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature 200 F (93 C)
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 3610206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0530 to 0.7062 SCFM (0.0900 to 1.2 m³/hr)
View Details
Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details