The Series 1100 Bronze Flow Switch, part number 1100-18101, is designed for accurate flow detection in various applications, including machine tools and HVAC systems. It features a bronze housing and is equipped with NPT threading. This model is rated for a flow setting of 1.0 GPM, making it suitable for moderate flow applications. The flow switch is manufactured to precise standards, ensuring reliability and performance. It is compatible with a range of connection options, including BSPT, SAE, Silver Braze, and Socket connections, providing flexibility for different installation requirements.
Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards.
The flow swtches are broadly used in machine tools, HVAC equipment and any process where the materials of construction and function are suitable.
Models are offered in bronze and 316 stainless steel housings with NPT threading. Optionally BSPT, SAE, Silver Braze & Socket connections are available.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 1100-18101 |
| Product Name | Series 1100 Bronze Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | -20 to 300 F (-29 to 149 C) |
| Pipe Diameter | 1.38 inch (34.92 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |