Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be fitted with an analog output (4 – 20 mA or 0 – 10 V) and a switched or frequency output. The sensor measures the flow rate and temperature of the liquid. Both these parameters can be represented with analog output or switched output.
The DTH08 sensors are designed to economically measure and monitor the flow rates of aqueous liquids. They are a very good alternative to conventional flow sensors as they have very low flow resistance and are not adversely affected by contamination or soiling by solids.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | DTH08 |
| Product Name | Calorimetric Type Flow Meter / Flow Switch |
| Meter Technology | Thermal |
| Meter Type | Volumetric Flow Meter |
| Pipe Diameter | 0.24 to 0.39 inch (5.99 to 10.01 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |