FR series flowmeters are precision machined acrylic variable area type. Series FR5000(S,V) has inlet and outlet connections located on the back of the flowmeter and is available with optional metering valve. Model FR5000I has end connections. Special calibrations, machining, and private branding are routine for OEM accounts.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | FR5000 Acrylic Variable Area Flowmeters |
| Meter Technology | Rotameter; Variable Area |
| Operating Temperature | 0 to 150 F (-18 to 66 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | ? to 100 psi (? to 70.38 m H2O) |
| Media Temperature | ? to 150 F (? to 66 C) |