Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards.
The switches function as a magnet embedded in a spring loaded polysulfone piston is displaced at the proper calibrated flow of liquid to actuate the hermetically sealed reed switch.
The flow switches are broadly used as OEM components and in machine tools, HVAC equipment and any process where the materials of construction and function are suitable.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 2100-12690 |
| Product Name | Series 2100 Polysulfone Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | -4 to 437 F (-20 to 225 C) |
| Pipe Diameter | 0.56 inch (14.29 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |