CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC.
Typical applications include water purification/dispens
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | C165071 |
| Product Name | CRFO & CRFA Rotor Flow Indicator & Transmitter |
| Meter Technology | Turbine |
| Features | Recorder / Totalizer Functions |
| Approvals | Underwriters Laboratory; CE |
| Operating Temperature | 20 to 212 F (-7 to 100 C) |
| Process Media Type | Liquid |