Clark Solutions Multi-Jet Totalizing Water Meter MJ-SDC 5/8" x 3/4"

Description
MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering applications. A pulse/reed switch output of one pulse per 0.1, 1.0, 10 or 100 gallons is available. MJ-SDC meters are accurate and reliable. They are produced in an ISO9001 certified production facility and are constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G, NSF/ANSI 372 and conforms with lead free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S Safe Drinking Water Act due to take effect January 2014. Optional Pulse/Reed Switch Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meter's register totalizers comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm inch diameter is standard. One conductor has red insulation and one has black. Max Voltage: 24V AC/DC Max Current: 0.01 A Gallons per pulse: 0.1, 1
Datasheet
Description
MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering applications. A pulse/reed switch output of one pulse per 0.1, 1.0, 10 or 100 gallons is available. MJ-SDC meters are accurate and reliable. They are produced in an ISO9001 certified production facility and are constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G, NSF/ANSI 372 and conforms with lead free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S Safe Drinking Water Act due to take effect January 2014. Optional Pulse/Reed Switch Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meter's register totalizers comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm inch diameter is standard. One conductor has red insulation and one has black. Max Voltage: 24V AC/DC Max Current: 0.01 A Gallons per pulse: 0.1, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Jet Totalizing Water Meter - MJ-SDC 5/8" x 3/4" - Clark Solutions
Hudson, MA, USA
Multi-Jet Totalizing Water Meter
MJ-SDC 5/8" x 3/4"
Multi-Jet Totalizing Water Meter MJ-SDC 5/8" x 3/4"
MJ-SDC Multi-Jet Totalizing Water Meter 5/8" x 3/4", With or Without Pulse / Reed Switch Output Description Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering applications. A pulse/reed switch output of one pulse per 0.1, 1.0, 10 or 100 gallons is available. MJ-SDC meters are accurate and reliable. They are produced in an ISO9001 certified production facility and are constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G, NSF/ANSI 372 and conforms with lead free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S Safe Drinking Water Act due to take effect January 2014. Optional Pulse/Reed Switch Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meter's register totalizers comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm inch diameter is standard. One conductor has red insulation and one has black. Max Voltage: 24V AC/DC Max Current: 0.01 A Gallons per pulse: 0.1, 1

MJ-SDC

Multi-Jet Totalizing Water Meter

5/8" x 3/4", With or Without Pulse / Reed Switch Output

Description

Model MJ-SDC 5/8" x 3/4" meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water metering applications.

A pulse/reed switch output of one pulse per 0.1, 1.0, 10 or 100 gallons is available.

MJ-SDC meters are accurate and reliable. They are produced in an ISO9001 certified production facility and are constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G, NSF/ANSI 372 and conforms with lead free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S Safe Drinking Water Act due to take effect January 2014.

Optional Pulse/Reed Switch Output:

The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meter's register totalizers comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm inch diameter is standard. One conductor has red insulation and one has black.

  • Max Voltage: 24V AC/DC
  • Max Current: 0.01 A
  • Gallons per pulse: 0.1, 1
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number MJ-SDC 5/8" x 3/4"
Product Name Multi-Jet Totalizing Water Meter
Meter Technology Multi-Jet Totalizing Meter
Features Recorder / Totalizer Functions
Approvals ANSI/NSF 61, ANSI/NSF 372
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Vera Mag - The Rugged Industrial Electromagnetic Flanged Flow Meter, VM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 199 F (-10 to 93 C)
Process Media Type Liquid
View Details
Portable Ultrasonic Liquid Flow Meter - TransPort PT900 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Flow Sensors - 5100559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0014 to 0.0046 SCFM (0.0024 to 0.0078 m³/hr)
View Details
Process Cooling Water Stick - PCWR050DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details