CLXC-C1 Series
Single Jet Totalizing Water Meter
1/2" & 3/4" Sizes, With or Without Reed Switch Output
Description
Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as many OEM and industrial applications where keeping track of consumed water volume is important for meeting regulatory and environmental requirements.
A pulse output of one pulse per gallon is available. CLXC-C1 meters are accurate and reliable.
They are produced in an ISO9001 certified production facility and conform to International Standard ISO4064.
Optional Reed Switch Output:
The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meters register gears comes into its activation proximity.
A 1.5 meter (59") length of 2-conductor wire 3.5 mm diameter is standard. One conductor has red insulation and one has black.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | CLXC-C1-15D |
| Product Name | CLXC-C1 Series Single Jet Totalizing Water Meter |
| Meter Technology | Single Jet Totalizing Meter |
| Features | Recorder / Totalizer Functions |
| Operating Temperature | 194 F (90 C) |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |