Model DR12 flow meters are sturdy turbine-type flow sensors suitable for mobile or permanent installation. A turbine wheel set in motion by a flow parallel to its axis rotates at a speed proportional to the average speed of flow in the piping system. The movement of the turbine wheel is detected by a contactless pickup (coil). The resulting output frequency is a reliable indicator of the flow volume. The turbine body and the measuring unit are made of stainless steel: The bearing is made either of tungsten carbide or teflon. These flow sensors are available with male threaded (max. 2") or flanged connections (max. 16" / DN400).
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | DR12 |
| Product Name | Turbine Flow Transmitter |
| Meter Technology | Turbine |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Process Media Type | Liquid |
| Operating Pressure | 145 to 4641 psi (102 to 3266 m H2O) |
| Media Temperature | -58 to 302 F (-50 to 150 C) |