Clark Solutions Insertion Liquid Flow Transmitter IP201-P

Description
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.
Datasheet
Description
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion Liquid Flow Transmitter - IP201-P - Clark Solutions
Hudson, MA, USA
Insertion Liquid Flow Transmitter
IP201-P
Insertion Liquid Flow Transmitter IP201-P
Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48". A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.

Ruby bearings and a non-drag pick-off give these adjustable insertion flow sensors the widest flow range of any of the paddlewheel types. A sensor detects the passage of miniature magnets in the six rotor blades. The resulting squarewave signal can be sent for hundreds of feet without a transmitter, over unshielded cable. This signal can be connected directly to many PLC's and other controls without any additional electronics. Installation fittings are standard 1- 1/2" or 2" NPT. A depth adjustment system allows two basic sizes to cover pipe sizes from 3" to 48".

A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT415/420 provides full indication of rate and total, plus 4-20 mA output. The AO55 provides a 4-20 mA output, and the PD10 has a programmable pulse output for pump pacing.

The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The IP115 and 215 include an isolation valve, allowing hot-tap installation, or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number IP201-P
Product Name Insertion Liquid Flow Transmitter
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature 130 F (54 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Micro - IMI Life Science
Specs
Process Media Type Liquid
View Details
Measurement - Flow - variable-area-Flow-meter - 199335108 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 4.40 to 44.00 GPM (16.67 to 167 L/min)
View Details
Universal Flow Switch and Flow Monitor - FS10i - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Features Programmable
Additional Variables Measured Temperature
View Details
Flow transmitter - SFTE-5U-M5F-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers