Clark Solutions Impeller Type Flow Sensor FSI-T00-000

Description
FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers’ control products. The pulse signal will travel up to 2,000 feet without amplification. The key elements of this new technology are a proprietary mounting tee, ultra-lightweight impeller and improved processor based electronics giving the FSI series sensor improved performance.
Datasheet
Description
FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers’ control products. The pulse signal will travel up to 2,000 feet without amplification. The key elements of this new technology are a proprietary mounting tee, ultra-lightweight impeller and improved processor based electronics giving the FSI series sensor improved performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impeller Type Flow Sensor - FSI-T00-000 - Clark Solutions
Hudson, MA, USA
Impeller Type Flow Sensor
FSI-T00-000
Impeller Type Flow Sensor FSI-T00-000
FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable. The sensor features a square wave digital signal proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers’ control products. The pulse signal will travel up to 2,000 feet without amplification. The key elements of this new technology are a proprietary mounting tee, ultra-lightweight impeller and improved processor based electronics giving the FSI series sensor improved performance.

FSI-T00 flow sensors are designed specifically for flow monitoring and control applications in fluidic systems where the materials of construction and performance specifications are suitable.

The sensor features a square wave digital signal proportional to flow. The characteristics of the output signal duplicate existing impeller flow sensor signals making the FSI series sensor compatible with all manufacturers’ control products.

The pulse signal will travel up to 2,000 feet without amplification.

The key elements of this new technology are a proprietary mounting tee, ultra-lightweight impeller and improved processor based electronics giving the FSI series sensor improved performance.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number FSI-T00-000
Product Name Impeller Type Flow Sensor
Meter Technology Paddlewheel
Operating Temperature 90 to 284 F (32 to 140 C)
Process Media Type Liquid
Operating Pressure 240 psi (169 m H2O)
Meter Type Velocity Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Roots Flow Meter - HRF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details