The flow meter and switch model DS05 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt-in scale on the measuring glass.
A Reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the Reed contact the switch will close. With higher flows the float moves further upward until it reaches a built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time.
The Reed contact is adjustable over the full switching range of the meter.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | DS05 |
| Product Name | Variable Area Flowmeter and Switch |
| Meter Technology | Rotameter; Variable Area |
| Meter Type | Volumetric Flow Meter |
| Pipe Diameter | 0.25 to 1.25 inch (6.35 to 31.75 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |