Clark Solutions CRFO & CRFA Rotor Flow Indicator & Transmitter C170295

Description
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispens ing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
Datasheet
Description
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispens ing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRFO & CRFA Rotor Flow Indicator & Transmitter - C170295 - Clark Solutions
Hudson, MA, USA
CRFO & CRFA Rotor Flow Indicator & Transmitter
C170295
CRFO & CRFA Rotor Flow Indicator & Transmitter C170295
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispens ing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.

CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC.

Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number C170295
Product Name CRFO & CRFA Rotor Flow Indicator & Transmitter
Meter Technology Turbine
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; CE
Operating Temperature 20 to 212 F (-7 to 100 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2888263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Inline Flow Meter with Integral Load-Cell, Safety Relief Valve and Reverse Flow -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 212 F (-10 to 100 C)
Process Media Type Liquid
View Details
NW/NW-P Instantaneous Flow-rate/ Integrating Flow Volume Flowmeter -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details