MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all with 10:1 turn-down ratios. Molded of high-impact polycarbonate, the MR3000 has been designed to maintain maximum pressures to 100 PSIG and temperatures to 150°F.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | MR3000 Molded Variable Area Flowmeter |
| Meter Technology | Rotameter; Variable Area |
| Operating Temperature | 0 to 150 F (-18 to 66 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | ? to 100 psi (? to 70.38 m H2O) |
| Media Temperature | ? to 150 F (? to 66 C) |