The operation of the RVL vortex flow meter is based on the vortex shedding principle. As fluid moves around a body, vortices (eddies) are formed and move downstream. They form alternately, from one side to the other, causing pressure fluctuations. These are sensed by a piezoelectric crystal in the sensor tube, and are converted to a 4-20 mA, 0-5 VDC or pulse signal.
The frequency of the vortices is directly proportional to the flow. This results in extremely accurate and repeatable measurements with no troublesome moving parts.
Unlike stainless steel or paddle wheel designs, the vortex sensor is perfect for aggressive or easily contaminated flow media.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | RVL Series Vortex Flowmeter |
| Meter Technology | Vortex (Shedding) Meter |
| Approvals | Canadian Standards Association |
| Operating Temperature | 158 to 397 F (70 to 203 C) |
| Process Media Type | Liquid |
| Operating Pressure | 90 to 150 psi (63.34 to 106 m H2O) |