Clark Solutions Impeller Type Liquid Flow Sensor/Transmitter IP81-S

Description
The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is superior. The rotation of the rotor is detected by a zero-drag Hall-effect sensor. Output is a pulse-type square wave, which can be sent long distances (up to 2,000 feet) without a transmitter. This signal can be connected directly to Clark data logger and control modules, as well as PLC's, counters, and computer cards. IP meters are ideal for chemical proportioning applications. For rate and total display, as well as pump pacing, the FT415/420 flow indicator can be mounted directly on the IP80 Series, or remotely on a wall or panel. If display is not required for pump pacing, pulse divider PD10 provides adjustable pump pacing. The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and polypropylene. In plastic pipe 3"- 8", use an IP82 sensor, which is 1.00" longer than the IP81 to accommodate the larger fittings.
Datasheet
Description
The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is superior. The rotation of the rotor is detected by a zero-drag Hall-effect sensor. Output is a pulse-type square wave, which can be sent long distances (up to 2,000 feet) without a transmitter. This signal can be connected directly to Clark data logger and control modules, as well as PLC's, counters, and computer cards. IP meters are ideal for chemical proportioning applications. For rate and total display, as well as pump pacing, the FT415/420 flow indicator can be mounted directly on the IP80 Series, or remotely on a wall or panel. If display is not required for pump pacing, pulse divider PD10 provides adjustable pump pacing. The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and polypropylene. In plastic pipe 3"- 8", use an IP82 sensor, which is 1.00" longer than the IP81 to accommodate the larger fittings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impeller Type Liquid Flow Sensor/Transmitter - IP81-S - Clark Solutions
Hudson, MA, USA
Impeller Type Liquid Flow Sensor/Transmitter
IP81-S
Impeller Type Liquid Flow Sensor/Transmitter IP81-S
The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is superior. The rotation of the rotor is detected by a zero-drag Hall-effect sensor. Output is a pulse-type square wave, which can be sent long distances (up to 2,000 feet) without a transmitter. This signal can be connected directly to Clark data logger and control modules, as well as PLC's, counters, and computer cards. IP meters are ideal for chemical proportioning applications. For rate and total display, as well as pump pacing, the FT415/420 flow indicator can be mounted directly on the IP80 Series, or remotely on a wall or panel. If display is not required for pump pacing, pulse divider PD10 provides adjustable pump pacing. The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and polypropylene. In plastic pipe 3"- 8", use an IP82 sensor, which is 1.00" longer than the IP81 to accommodate the larger fittings.

The IP80 Series are impeller-type insertion meters designed for use in pipe sizes 1/2" to 8". High-quality jewel bearings and nickel-bound tungsten carbide shaft are used for maximum life and extremely low friction. Bodies are machined from solid rod for maximum precision. Low-flow performance is superior. The rotation of the rotor is detected by a zero-drag Hall-effect sensor. Output is a pulse-type square wave, which can be sent long distances (up to 2,000 feet) without a transmitter. This signal can be connected directly to Clark data logger and control modules, as well as PLC's, counters, and computer cards.

IP meters are ideal for chemical proportioning applications. For rate and total display, as well as pump pacing, the FT415/420 flow indicator can be mounted directly on the IP80 Series, or remotely on a wall or panel. If display is not required for pump pacing, pulse divider PD10 provides adjustable pump pacing.

The IP80 Series come with special fittings, ensuring correct depth placement in the pipe. Fittings are available in PVC, brass, and stainless steel. Sensors are available in brass, 316 stainless steel, PVC, and polypropylene. In plastic pipe 3"- 8", use an IP82 sensor, which is 1.00" longer than the IP81 to accommodate the larger fittings.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number IP81-S
Product Name Impeller Type Liquid Flow Sensor/Transmitter
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature 200 F (93 C)
Process Media Type Liquid
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5114772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0212 to 0.3531 SCFM (0.0360 to 0.6002 m³/hr)
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details