Clark Solutions Compact Magnetic Inductive Flow Transmitter DM01

Description
The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to 200 l/min are available. The magnetic inductive flow meter works according to Faraday’s law of induction. The liquid to be measured, (which must be electrically conductive), flows perpendicular to a magnetic field. This induces a voltage in the liquid. This voltage is picked up by means of two electrodes located in the measuring tube. The voltage is fed to a signal conditioning circuit that converts it to a square wave frequency output. DM01D has no moving parts, therefore no maintenance and no wear and tear. There are no parts obstructing the flow in the measuring pipe and under normal operating conditions, no influence on the output of temperature, viscosity, concentration or pressure changes. A high turndown ratio (up to 50:1) expands the device application. Particles in the medium and viscous or polluted media may be measured without problems.
Datasheet
Description
The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to 200 l/min are available. The magnetic inductive flow meter works according to Faraday’s law of induction. The liquid to be measured, (which must be electrically conductive), flows perpendicular to a magnetic field. This induces a voltage in the liquid. This voltage is picked up by means of two electrodes located in the measuring tube. The voltage is fed to a signal conditioning circuit that converts it to a square wave frequency output. DM01D has no moving parts, therefore no maintenance and no wear and tear. There are no parts obstructing the flow in the measuring pipe and under normal operating conditions, no influence on the output of temperature, viscosity, concentration or pressure changes. A high turndown ratio (up to 50:1) expands the device application. Particles in the medium and viscous or polluted media may be measured without problems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Magnetic Inductive Flow Transmitter - DM01 - Clark Solutions
Hudson, MA, USA
Compact Magnetic Inductive Flow Transmitter
DM01
Compact Magnetic Inductive Flow Transmitter DM01
The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to 200 l/min are available. The magnetic inductive flow meter works according to Faraday’s law of induction. The liquid to be measured, (which must be electrically conductive), flows perpendicular to a magnetic field. This induces a voltage in the liquid. This voltage is picked up by means of two electrodes located in the measuring tube. The voltage is fed to a signal conditioning circuit that converts it to a square wave frequency output. DM01D has no moving parts, therefore no maintenance and no wear and tear. There are no parts obstructing the flow in the measuring pipe and under normal operating conditions, no influence on the output of temperature, viscosity, concentration or pressure changes. A high turndown ratio (up to 50:1) expands the device application. Particles in the medium and viscous or polluted media may be measured without problems.

The compact magnetic inductive flowmeter model DM01D works without moving parts. It is designed especially for low flow rates and tight mounting conditions. Full scale ranges from 100 ml/min to 200 l/min are available.
The magnetic inductive flow meter works according to Faraday’s law of induction. The liquid to be measured, (which must be electrically conductive), flows perpendicular to a magnetic field. This induces a voltage in the liquid. This voltage is picked up by means of two electrodes located in the measuring tube. The voltage is fed to a signal conditioning circuit that converts it to a square wave frequency output.
DM01D has no moving parts, therefore no maintenance and no wear and tear. There are no parts obstructing the flow in the measuring pipe and under normal operating conditions, no influence on the output of temperature, viscosity, concentration or pressure changes. A high turndown ratio (up to 50:1) expands the device application. Particles in the medium and viscous or polluted media may be measured without problems.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number DM01
Product Name Compact Magnetic Inductive Flow Transmitter
Process Media Type Liquid
Operating Pressure 87.02 psi (61.24 m H2O)
Media Temperature 14 to 104 F (-10 to 40 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data