The PFA flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel.
An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal.
In either flow controlled or monitoring applications, the PFA flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control.
External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.
| Clark Solutions | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | PFA0085 |
| Product Name | PFA Teflon Turbine Flow Sensor |
| Meter Technology | Turbine |
| Approvals | BSE/TSE certificate available |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Process Media Type | Liquid |
| Operating Pressure | 213 psi (150 m H2O) |