The model DS15 flow meters work according to the proven variable area principle. The float is moved upward in a tapered tube by the flowing medium and its upper edge indicates the flow rate by means of a scale affixed on to the measuring tube.
By using a float with an integrated magnet, optional alarm contacts or an analog output transducer may be added.
All flow meters have a male thread on the measuring tube and are supplied with two schedule 80 PVC-U pipe couplings. Please call for coupling materials other than PVC .
The variety of materials used and the simple to exchange measuring scales make these meters universally suitable for most liquid and gaseous media.
Applications are in the water treatment industry, wastewater, plating and surface finishing, chemical and food industries and many more.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | DS15 |
| Product Name | Flow Indicator, Switch, Transmitter |
| Meter Technology | Rotameter; Variable Area |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | 32 to 131 F (0 to 55 C) |
| Mounting | In-line |
| End Fittings | In-line Threaded |