Clark Solutions Series 1000 & 2000 FLO-GARD™ Inline Flow Switch

Description
FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing contaminates. Switches may also be selected for gases. A wide range of sizes and materials provides optimal selection. Choose one or two field adjustable switch set points from 0.5 gallons per hour (1/2”) to 3000 GPM (8”). All switches are independently adjustable from 15% to 100% of range. A maintenance-free design, FLO-GARD™ flow switches operate on the differential pressure principle (bellows sensors) and have no bearing or sliding surfaces to corrode and stick. Normal maintenance is NOT required. The switches have a low installation cost. FLO-GARD™ flow switches include a terminal strip and splash-proof junction box for making field connections, eliminating the cost of providing a field junction box.
Datasheet
Description
FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing contaminates. Switches may also be selected for gases. A wide range of sizes and materials provides optimal selection. Choose one or two field adjustable switch set points from 0.5 gallons per hour (1/2”) to 3000 GPM (8”). All switches are independently adjustable from 15% to 100% of range. A maintenance-free design, FLO-GARD™ flow switches operate on the differential pressure principle (bellows sensors) and have no bearing or sliding surfaces to corrode and stick. Normal maintenance is NOT required. The switches have a low installation cost. FLO-GARD™ flow switches include a terminal strip and splash-proof junction box for making field connections, eliminating the cost of providing a field junction box.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 1000 & 2000 FLO-GARD™ Inline Flow Switch -  - Clark Solutions
Hudson, MA, USA
Series 1000 & 2000 FLO-GARD™ Inline Flow Switch
Series 1000 & 2000 FLO-GARD™ Inline Flow Switch
FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing contaminates. Switches may also be selected for gases. A wide range of sizes and materials provides optimal selection. Choose one or two field adjustable switch set points from 0.5 gallons per hour (1/2”) to 3000 GPM (8”). All switches are independently adjustable from 15% to 100% of range. A maintenance-free design, FLO-GARD™ flow switches operate on the differential pressure principle (bellows sensors) and have no bearing or sliding surfaces to corrode and stick. Normal maintenance is NOT required. The switches have a low installation cost. FLO-GARD™ flow switches include a terminal strip and splash-proof junction box for making field connections, eliminating the cost of providing a field junction box.

FLO-GARD™ flow switches provide economical solutions for equipment protection and automation.

All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing contaminates. Switches may also be selected for gases.

A wide range of sizes and materials provides optimal selection. Choose one or two field adjustable switch set points from 0.5 gallons per hour (1/2”) to 3000 GPM (8”). All switches are independently adjustable from 15% to 100% of range.

A maintenance-free design, FLO-GARD™ flow switches operate on the differential pressure principle (bellows sensors) and have no bearing or sliding surfaces to corrode and stick. Normal maintenance is NOT required.

The switches have a low installation cost. FLO-GARD™ flow switches include a terminal strip and splash-proof junction box for making field connections, eliminating the cost of providing a field junction box.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Name Series 1000 & 2000 FLO-GARD™ Inline Flow Switch
Meter Technology Orifice Plates
Operating Temperature -80 to 350 F (-62 to 177 C)
Process Media Type Liquid; Gas
Operating Pressure 0.0 to 400 psi (0.0 to 282 m H2O)
Media Temperature -80 to 212 F (-62 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335004 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.80 GPM (3.33 to 33.33 L/min)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Bi-Directional Variable Area Flow Meter -  - HydraCheck Inc.
Specs
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details