Series 1100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards.
The flow swtches are broadly used in machine tools, HVAC equipment and any process where the materials of construction and function are suitable.
Models are offered in bronze and 316 stainless steel housings with NPT threading. Optionally BSPT, SAE, Silver Braze & Socket connections are available.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 1100-18133 |
| Product Name | Series 1100 Bronze Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | -20 to 300 F (-29 to 149 C) |
| Pipe Diameter | 1.78 inch (45.24 mm) |
| Mounting | In-line |
| End Fittings | In-line Threaded |