Clark Solutions CLXC-C1 Series Single Jet Totalizing Water Meter CLXC-C1-20D

Description
CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as many OEM and industrial applications where keeping track of consumed water volume is important for meeting regulatory and environmental requirements. A pulse output of one pulse per gallon is available. CLXC-C1 meters are accurate and reliable. They are produced in an ISO9001 certified production facility and conform to International Standard ISO4064. Optional Reed Switch Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meters register gears comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm diameter is standard. One conductor has red insulation and one has black. Max Voltage: 24V AC/DC Max Current: 0.01 A
Datasheet
Description
CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as many OEM and industrial applications where keeping track of consumed water volume is important for meeting regulatory and environmental requirements. A pulse output of one pulse per gallon is available. CLXC-C1 meters are accurate and reliable. They are produced in an ISO9001 certified production facility and conform to International Standard ISO4064. Optional Reed Switch Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meters register gears comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm diameter is standard. One conductor has red insulation and one has black. Max Voltage: 24V AC/DC Max Current: 0.01 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLXC-C1 Series Single Jet Totalizing Water Meter - CLXC-C1-20D - Clark Solutions
Hudson, MA, USA
CLXC-C1 Series Single Jet Totalizing Water Meter
CLXC-C1-20D
CLXC-C1 Series Single Jet Totalizing Water Meter CLXC-C1-20D
CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as many OEM and industrial applications where keeping track of consumed water volume is important for meeting regulatory and environmental requirements. A pulse output of one pulse per gallon is available. CLXC-C1 meters are accurate and reliable. They are produced in an ISO9001 certified production facility and conform to International Standard ISO4064. Optional Reed Switch Output: The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meters register gears comes into its activation proximity. A 1.5 meter (59") length of 2-conductor wire 3.5 mm diameter is standard. One conductor has red insulation and one has black. Max Voltage: 24V AC/DC Max Current: 0.01 A

CLXC-C1 Series

Single Jet Totalizing Water Meter

1/2" & 3/4" Sizes, With or Without Reed Switch Output

Description

Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring applications, as well as many OEM and industrial applications where keeping track of consumed water volume is important for meeting regulatory and environmental requirements.

A pulse output of one pulse per gallon is available. CLXC-C1 meters are accurate and reliable.

They are produced in an ISO9001 certified production facility and conform to International Standard ISO4064.

Optional Reed Switch Output:

The pulse emitter consists of a plastic housing with a reed switch that is closed when a magnet mounted on one of the meters register gears comes into its activation proximity.

A 1.5 meter (59") length of 2-conductor wire 3.5 mm diameter is standard. One conductor has red insulation and one has black.

  • Max Voltage: 24V AC/DC
  • Max Current: 0.01 A
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number CLXC-C1-20D
Product Name CLXC-C1 Series Single Jet Totalizing Water Meter
Meter Technology Single Jet Totalizing Meter
Features Recorder / Totalizer Functions
Operating Temperature 194 F (90 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335656 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.68 L/min)
View Details
Electromagnetic Flow Meters, Vera Mag - The Rugged Industrial Electromagnetic Flanged Flow Meter, VM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 199 F (-10 to 93 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Sensors - Industrial - 2330-SF6201-ND - DigiKey
Specs
Operating Temperature 77 to 176 F (25 to 80 C)
Process Media Type Liquid; Gas
View Details