Clark Solutions Vortex Flow Transmitter 210 Series

Description
In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to debris, has marginal pressure loss, and high accuracy. Versions with a 1000 Ohm RTD temperature sensor built in to the the bluff are available.
Datasheet
Description
In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to debris, has marginal pressure loss, and high accuracy. Versions with a 1000 Ohm RTD temperature sensor built in to the the bluff are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vortex Flow Transmitter - 210 Series - Clark Solutions
Hudson, MA, USA
Vortex Flow Transmitter
210 Series
Vortex Flow Transmitter 210 Series
In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement. With no moving parts, the Series 210 Flow Sensor is not sensitive to debris, has marginal pressure loss, and high accuracy. Versions with a 1000 Ohm RTD temperature sensor built in to the the bluff are available.

In comparison to the OEM Flow Sensor Series 200, the Series 210 Vortex Flow Transmitter is available with an increased range of power supply and output signals, all with and without temperature measurement.

With no moving parts, the Series 210 Flow Sensor is not sensitive to debris, has marginal pressure loss, and high accuracy.

Versions with a 1000 Ohm RTD temperature sensor built in to the the bluff are available.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number 210 Series
Product Name Vortex Flow Transmitter
Meter Technology Vortex (Shedding) Meter
Features Suspended Solids / Slurries
Additional Variables Measured Temperature (optional feature)
Approvals IP20, IP65
Operating Temperature 5 to 185 F (-15 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

HY LOG - hy-log - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Coriolis mass flowmeter - CoriolisMasterFCH130 and FCH150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Approvals ATEX
Process Media Type Liquid; Gas
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details