Clark Solutions PFAD Disposable Turbine Flow Sensor PFAD0085

Description
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.
Datasheet
Description
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFAD Disposable Turbine Flow Sensor - PFAD0085 - Clark Solutions
Hudson, MA, USA
PFAD Disposable Turbine Flow Sensor
PFAD0085
PFAD Disposable Turbine Flow Sensor PFAD0085
The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal. In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control. External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.

The PFAD flow sensor has been developed to perform a fast exchange of the flow tube to accommodate hygienic applications in the pharmaceutical industry. It is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel.

A field replaceable ultra-lightweight turbine assembly follows the fluctuation of flow very accurately and generates a high resolution IR reflected digital output signal.

In either flow controlled or monitoring applications, the PFAD flow sensor can measure flow rates and totalize. Optional elements built into the circuit include a programmable K factor, flow switch and a programmable batch feedback function for pump control.

External optional electronic packages include model 6100 digital to analog (4-20 mA) converter. Also model S601, a professional, solid batch and flow controller that can be used as a monitor and/or totalizer and model 6300 switch module for use with optional built-in flow switch and batch functions.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number PFAD0085
Product Name PFAD Disposable Turbine Flow Sensor
Meter Technology Turbine
Operating Temperature -4 to 176 F (-20 to 80 C)
Process Media Type Liquid
Operating Pressure 213 psi (150 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Vortex Flowmeter - FSV450 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details
Portable Liquid Flow Meters - InnovaSonic® 210 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions; Suspended Solids / Slurries
Approvals CE, ISO 9001
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details