Clark Solutions Electromagnetic Liquid Flow Transmitter EX201-B

Description
The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this field a voltage is generated. This tiny voltage is measured and translated into a frequency signal which is proportional to flow rate. This square wave signal can be sent directly to a PLC or other control, or can be converted using any of the associated family of indicators and converters. A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT420 provides full indication of rate and total, plus 4- 20 mA output. The AO55 provides a 4-20 mA output, and the FS30 can be used as a precise setpoint flow switch. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The EX115 and 215 include an isolation valve, allowing hot-tap installation or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.
Datasheet
Description
The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this field a voltage is generated. This tiny voltage is measured and translated into a frequency signal which is proportional to flow rate. This square wave signal can be sent directly to a PLC or other control, or can be converted using any of the associated family of indicators and converters. A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT420 provides full indication of rate and total, plus 4- 20 mA output. The AO55 provides a 4-20 mA output, and the FS30 can be used as a precise setpoint flow switch. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The EX115 and 215 include an isolation valve, allowing hot-tap installation or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromagnetic Liquid Flow Transmitter - EX201-B - Clark Solutions
Hudson, MA, USA
Electromagnetic Liquid Flow Transmitter
EX201-B
Electromagnetic Liquid Flow Transmitter EX201-B
The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this field a voltage is generated. This tiny voltage is measured and translated into a frequency signal which is proportional to flow rate. This square wave signal can be sent directly to a PLC or other control, or can be converted using any of the associated family of indicators and converters. A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT420 provides full indication of rate and total, plus 4- 20 mA output. The AO55 provides a 4-20 mA output, and the FS30 can be used as a precise setpoint flow switch. The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The EX115 and 215 include an isolation valve, allowing hot-tap installation or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.

The complete lack of moving parts of this insertion flow sensor is the source of its reliability. There is no rotor to stop turning in dirty water and there are no bearings to wear out. A rapidly reversing magnetic field is produced in the lower housing, and as the fluid moves through this field a voltage is generated. This tiny voltage is measured and translated into a frequency signal which is proportional to flow rate. This square wave signal can be sent directly to a PLC or other control, or can be converted using any of the associated family of indicators and converters.

A modular system of electronics can be attached directly to the flow sensor or remotely mounted. The FT420 provides full indication of rate and total, plus 4- 20 mA output. The AO55 provides a 4-20 mA output, and the FS30 can be used as a precise setpoint flow switch.

The installation fitting of the EX sensor is standard male NPT, and can be directly threaded into ordinary saddles or threaded weld fittings. The EX115 and 215 include an isolation valve, allowing hot-tap installation or installation and removal under pressure. The standard isolation valve is Bronze, but a 316 Stainless Steel valve is available as an option if needed.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number EX201-B
Product Name Electromagnetic Liquid Flow Transmitter
Meter Technology Electromagnetic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature 0 to 180 F (-18 to 82 C)
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Flow Meter - PanaFlow HT SIL - Panametrics
Specs
Meter Technology Ultrasonic
Approvals ATEX
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Measurement - Flow - variable-area-Flow-meter - 198807202 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.60 to 3.50 GPM (2.27 to 13.26 L/min)
View Details
Electromagnetic Flow Meter FXE4000 - WaterMaster Series - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Additional Variables Measured Temperature
View Details