The DS08 is a viscosity compensated variable area flow meter and switch designed for high-pressure applications. It features threaded connections ranging from 1/4,Äù to 1,Äù and is capable of measuring flow rates from 0.1 to 110 liters per minute for liquids with viscosities up to 600 cSt. The device is constructed from brass and stainless steel, with seals made of NBR and FKM, allowing it to operate under a maximum pressure of 350 bar and a maximum temperature of 160 °C. The DS08 provides output signals through switch contacts, an analogue transmitter, and a display, making it suitable for various monitoring and control applications. Its design allows for independent mounting and minimizes the effects of viscosity changes, enhancing reliability in diverse operational conditions.
The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float and thus, following the float position, indicates the flow rate on a scale.
A reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the reed contact the switch will close. With higher flows the float moves further upward until it reached a built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter.
The built in spring and magnetic float are very reliable. As the spring opposes the float and the flow, it is possible to mount the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically coupled to the float and thus, following the float position, indicates the flow rate on a scale.
A reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the reed contact the switch will close. With higher flows the float moves further upward until it reached a built-in float stop, still keeping the switch closed. This ensures a bistable switch function at any time. The reed contact is adjustable over the full measuring range of the meter.
The built in spring and magnetic float are very reliable. As the spring opposes the float and the flow, it is possible to mount the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
| Clark Solutions | Clark Solutions | |
|---|---|---|
| Product Category | Volumetric Liquid Flow Switches | Volumetric Liquid Flow Switches |
| Product Number | DS08 | DS08 |
| Product Name | Viscosity Compensated Flow Meter/Switch | Viscosity Compensated Flow Meter/Switch |
| Meter Technology | Rotameter; Variable Area | Rotameter; Variable Area |
| Meter Type | Volumetric Flow Meter | Volumetric Flow Meter |
| Pipe Diameter | 0.50 to 1.00 inch (12.7 to 25.4 mm) | 0.25 to 1.00 inch (6.35 to 25.4 mm) |
| Mounting | In-line | In-line |
| End Fittings | In-line Threaded | In-line Threaded |