Clark Solutions CRFO & CRFA Rotor Flow Indicator & Transmitter C170282

Description
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispens ing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
Datasheet
Description
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispens ing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRFO & CRFA Rotor Flow Indicator & Transmitter - C170282 - Clark Solutions
Hudson, MA, USA
CRFO & CRFA Rotor Flow Indicator & Transmitter
C170282
CRFO & CRFA Rotor Flow Indicator & Transmitter C170282
CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispens ing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.

CFR0 flow transmitters combine visual confirmation of flow with a pulse or conditioned 0-10 V output proportional to flow rate. As liquid passes through the meter body, a magnetic rotor spins at a rate proportional to flow. This causes a series of magnetic fields (the rotor vanes) to excite a hall effect sensor, producing a series of voltage pulses. The output pulses (CRFO) are at the same voltage level as the input (4.5 - 24 VDC) with a frequency proportional to the flow rate. The output signal can be utilized by digital rate meters, totalizers, or other electronic controllers. CRFA Type analog sensors condition the output signal to 0-10 VDC.

Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number C170282
Product Name CRFO & CRFA Rotor Flow Indicator & Transmitter
Meter Technology Turbine
Features Recorder / Totalizer Functions
Approvals Underwriters Laboratory; CE
Operating Temperature 20 to 212 F (-7 to 100 C)
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flowmeter - 4800 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Front Panel Interface Digital Front Panel
View Details
Compact Orifice Flowmeter - OriMaster FPD500 - ABB Measurement & Analytics
Specs
Meter Technology Orifice Plates
Features Built-in Alarm Indicator
Additional Variables Measured Temperature
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
High Output PVC Flow Meter - TM Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
View Details