Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards
Switch function involves magnet equipped PVC shuttle that is displaced at the proper calibrated flow of liquid to actuate the hermetically sealed reed switch.
The flow swtches are broadly used as OEM components, in water & waste facilities, irrigation, HVAC equipment and any process where the materials of construction and function are suitable.
| Clark Solutions | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | 2600-42953 |
| Product Name | Series 2600 PVC Flow Switch |
| Meter Type | Volumetric Flow Meter |
| Operating Temperature | -4 to 252 F (-20 to 122 C) |
| Pipe Diameter | 2.00 inch (50.8 mm) |
| Mounting | In-line |
| End Fittings | Socket Weld / Union |