Clark Solutions Gear-Wheel Flowmeter DV01

Description
Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit are isolated from the measuring chamber and sense the rotation of the gear wheels. The signal is converted to a pulse train output. Models DV01-1 and DV01-3 gears have sleeve bearings and model DV01-2 uses ball bearings. They have low pressure drop and are quiet in operation. The units are particularly well suited to dosing applications as well monitoring lubrication systems.
Datasheet
Description
Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit are isolated from the measuring chamber and sense the rotation of the gear wheels. The signal is converted to a pulse train output. Models DV01-1 and DV01-3 gears have sleeve bearings and model DV01-2 uses ball bearings. They have low pressure drop and are quiet in operation. The units are particularly well suited to dosing applications as well monitoring lubrication systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear-Wheel Flowmeter - DV01 - Clark Solutions
Hudson, MA, USA
Gear-Wheel Flowmeter
DV01
Gear-Wheel Flowmeter DV01
Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit are isolated from the measuring chamber and sense the rotation of the gear wheels. The signal is converted to a pulse train output. Models DV01-1 and DV01-3 gears have sleeve bearings and model DV01-2 uses ball bearings. They have low pressure drop and are quiet in operation. The units are particularly well suited to dosing applications as well monitoring lubrication systems.

Model DV01 flow meter consists of a pair of steel gear wheels in an aluminum housing that are rotated by flowing liquid. A magnetic proximity sensor and signal conditioning circuit are isolated from the measuring chamber and sense the rotation of the gear wheels. The signal is converted to a pulse train output.
Models DV01-1 and DV01-3 gears have sleeve bearings and model DV01-2 uses ball bearings. They have low pressure drop and are quiet in operation.
The units are particularly well suited to dosing applications as well monitoring lubrication systems.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Number DV01
Product Name Gear-Wheel Flowmeter
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure ? to 1450 psi (? to 1021 m H2O)
Media Temperature 14 to 176 F (-10 to 80 C)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 Aircraft Refueling 4.0 - aircraft-refueling - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 26.40 to 1056.00 GPM (100 to 4000 L/min)
View Details
Electromagnetic Flowmeter - AquaMaster FEW400 - ABB Measurement & Analytics
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
View Details
Propeller Flow Meters - The Classic Meter for Clean Water Flows, WS001 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details