Clark Solutions DN Series Vortex Flow Sensor

Description
Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction DESCRIPTION The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The transmitters work on the principle of Kármáns vortex trail, named after Theodore von Kármán's mathematical description of the phenomenon. Vortex shedding flowmeters present the flow in a pipe with an obstruction/bluff in the flowmeter body. As velocity increases, alternating vortices are formed on each side of the bluff body and travel downstream. The DN series utilize piezoelectric sensors embedded in a ETFE vane located downstream of the bluff to detect the generated vortices. The frequency measured represents the flow velocity. A flow factor is provided to convert frequency to volume flow rate for each model size. The minimum measured flow rate is dependent on the viscosity of the fluid. Versions with a 1000 Ohm RTD temperature sensor built-in to the bluff are available. FEATURES Low cost product with high levels of accuracy Temperature in-sensitive measuring principle Excellent media resistance (measuring element not in contact with the media) Minimal pressure loss Measuring element not sensitive to debris Direct temperature measurement in the medium
Datasheet
Description
Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction DESCRIPTION The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The transmitters work on the principle of Kármáns vortex trail, named after Theodore von Kármán's mathematical description of the phenomenon. Vortex shedding flowmeters present the flow in a pipe with an obstruction/bluff in the flowmeter body. As velocity increases, alternating vortices are formed on each side of the bluff body and travel downstream. The DN series utilize piezoelectric sensors embedded in a ETFE vane located downstream of the bluff to detect the generated vortices. The frequency measured represents the flow velocity. A flow factor is provided to convert frequency to volume flow rate for each model size. The minimum measured flow rate is dependent on the viscosity of the fluid. Versions with a 1000 Ohm RTD temperature sensor built-in to the bluff are available. FEATURES Low cost product with high levels of accuracy Temperature in-sensitive measuring principle Excellent media resistance (measuring element not in contact with the media) Minimal pressure loss Measuring element not sensitive to debris Direct temperature measurement in the medium
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DN Series Vortex Flow Sensor -  - Clark Solutions
Hudson, MA, USA
DN Series Vortex Flow Sensor
DN Series Vortex Flow Sensor
Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction DESCRIPTION The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control. The transmitters work on the principle of Kármáns vortex trail, named after Theodore von Kármán's mathematical description of the phenomenon. Vortex shedding flowmeters present the flow in a pipe with an obstruction/bluff in the flowmeter body. As velocity increases, alternating vortices are formed on each side of the bluff body and travel downstream. The DN series utilize piezoelectric sensors embedded in a ETFE vane located downstream of the bluff to detect the generated vortices. The frequency measured represents the flow velocity. A flow factor is provided to convert frequency to volume flow rate for each model size. The minimum measured flow rate is dependent on the viscosity of the fluid. Versions with a 1000 Ohm RTD temperature sensor built-in to the bluff are available. FEATURES Low cost product with high levels of accuracy Temperature in-sensitive measuring principle Excellent media resistance (measuring element not in contact with the media) Minimal pressure loss Measuring element not sensitive to debris Direct temperature measurement in the medium

Frequency Output, 1/4" to 1.0" Pipe Sizes, Rugged Molded PPA Construction

DESCRIPTION

The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control.

The DN series vortex flow transmitters are designed with equipment manufacturers in mind and are an excellent economical choice for system flow monitoring and control.

The transmitters work on the principle of Kármáns vortex trail, named after Theodore von Kármán's mathematical description of the phenomenon. Vortex shedding flowmeters present the flow in a pipe with an obstruction/bluff in the flowmeter body. As velocity increases, alternating vortices are formed on each side of the bluff body and travel downstream.

The DN series utilize piezoelectric sensors embedded in a ETFE vane located downstream of the bluff to detect the generated vortices. The frequency measured represents the flow velocity. A flow factor is provided to convert frequency to volume flow rate for each model size.

The minimum measured flow rate is dependent on the viscosity of the fluid.

Versions with a 1000 Ohm RTD temperature sensor built-in to the bluff are available.

FEATURES

  • Low cost product with high levels of accuracy
  • Temperature in-sensitive measuring principle
  • Excellent media resistance (measuring element not in contact with the media)
  • Minimal pressure loss
  • Measuring element not sensitive to debris
  • Direct temperature measurement in the medium
Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Flow Meters
Product Name DN Series Vortex Flow Sensor
Meter Technology Vortex (Shedding) Meter
Additional Variables Measured Temperature
Operating Temperature 5 to 185 F (-15 to 85 C)
Process Media Type Liquid
Operating Pressure 58.02 to 174 psi (40.83 to 122 m H2O)
Unlock Full Specs
to access all available technical data