Electrical Characteristics β-Value(25/85) (K) : 3956
Product Type Features NTC Sensor Type : Leadless NTC Gold Chips Resistance Tolerance (at 25°C) (PCT) : ± 2 Tolerance β-Value (PCT) : ±1
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Electrical Characteristics
- β-Value(25/85) (K) : 3956
Product Type Features
- NTC Sensor Type : Leadless NTC Gold Chips
- Resistance Tolerance (at 25°C) (PCT) : ± 2
- Tolerance β-Value (PCT) : ±1
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance (at 25°C) (KOHM) : 10