TE Connectivity NTC Thermistors 20027443-01

Description
PROBE, 8K+/- 5%, HI-TEMP W/SPADE
Request a Quote Datasheet
Description
PROBE, 8K+/- 5%, HI-TEMP W/SPADE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-20027443-01-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-20027443-01-ND
NTC Thermistors 223-20027443-01-ND
PROBE, 8K+/- 5%, HI-TEMP W/SPADE

PROBE, 8K+/- 5%, HI-TEMP W/SPADE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 223-20027443-01-ND
Product Name NTC Thermistors
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 93K4040 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 5000 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0125000780110-160 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details