Body Features Lead Wire Conductor Type : Gold Plated Dumet Solid
Dimensions Lead Wire Length : 65 MM [2.559 INCH ] Lead Wire Size (AWG) : 32 Product Diameter : 2.4 MM [.095 INCH ]
Electrical Characteristics β-Value(25/85) (K) : 3694
Product Type Features β-Value (0/50) (K) : 3574 NTC Sensor Type : Glass Encapsulated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±0.8
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -80 - 150 DEGC [-112 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Body Features
- Lead Wire Conductor Type : Gold Plated Dumet Solid
Dimensions
- Lead Wire Length : 65 MM [2.559 INCH ]
- Lead Wire Size (AWG) : 32
- Product Diameter : 2.4 MM [.095 INCH ]
Electrical Characteristics
- β-Value(25/85) (K) : 3694
Product Type Features
- β-Value (0/50) (K) : 3574
- NTC Sensor Type : Glass Encapsulated NTC Thermistor
- Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
- Tolerance β-Value (PCT) : ±0.8
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -80 - 150 DEGC [-112 - 302 DEGF ]
- Resistance (at 25°C) (KOHM) : 10