Body Features Insulation Material : Polytetrafluoroethyl
ene (PTFE) Lead Wire Conductor Type : Silver Plated Copper Solid
Dimensions Lead Wire Length : 76 MM [2.992 INCH ] Lead Wire Size (AWG) : 30 Product Diameter : 2.4 MM [.094 INCH ]
Electrical Characteristics β-Value(25/85) (K) : 3694
Product Type Features β-Value (0/50) (K) : 3575 NTC Sensor Type : Epoxy Coated NTC Thermistor Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70 Tolerance β-Value (PCT) : ±.5
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10
Body Features
- Insulation Material : Polytetrafluoroethylene (PTFE)
- Lead Wire Conductor Type : Silver Plated Copper Solid
Dimensions
- Lead Wire Length : 76 MM [2.992 INCH ]
- Lead Wire Size (AWG) : 30
- Product Diameter : 2.4 MM [.094 INCH ]
Electrical Characteristics
- β-Value(25/85) (K) : 3694
Product Type Features
- β-Value (0/50) (K) : 3575
- NTC Sensor Type : Epoxy Coated NTC Thermistor
- Temperature Tolerance (DEGC) : ± 0.2 °C from 0 - 70
- Tolerance β-Value (PCT) : ±.5
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance (at 25°C) (KOHM) : 10