TE Connectivity NTC Thermistors 11032563-00

Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 11032563-00 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
11032563-00
NTC Thermistors 11032563-00
Dimensions Lead Wire Length : 76 MM  [2.992 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.8 Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 76 MM  [2.992 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.8

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet
Swedesboro, NJ, United States
NTC Epoxy Thermistor

NTC Epoxy Thermistor

Buy Now
Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 70K8740 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
70K8740
Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors 70K8740
THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

THERMISTOR; Zero Power Resistance at 25°C:10kohm; Product Range:44000 Series; Thermistor Mounting:Through Hole; Beta Value (K):3694K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 11032563-00 11032563-00 70K8740
Product Name NTC Thermistors Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors
Temperature Range -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 223-701130-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range -40 to 150 C (-40 to 302 F)
Resistance (@25°C) 3000 ohms
View Details
Thermistor; Zero Power Resistance At 25°C Betatherm - 93K3572 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 3000 ohms
View Details
Thermistors - 1624352-1 - TE Connectivity
Specs
Resistance (@25°C) 220 ohms
View Details