TE Connectivity Thermistor ICs GA10K3D732

Description
NTC Stainless Steel Bullet Temp Probe
Request a Quote Datasheet
Description
NTC Stainless Steel Bullet Temp Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2355206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2355206
Thermistor ICs 2355206
NTC Stainless Steel Bullet Temp Probe

NTC Stainless Steel Bullet Temp Probe

Supplier's Site
NTC Thermistors - 223-GA10K3D732-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-GA10K3D732-ND
NTC Thermistors 223-GA10K3D732-ND
PRO2- FSR20301061

PRO2- FSR20301061

Buy Now Datasheet
Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity - 77AH7800 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
77AH7800
Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity 77AH7800
NTC THERMISTOR PROBE, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

NTC THERMISTOR PROBE, 10K, WIRE LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Free Hanging; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 2355206 223-GA10K3D732-ND 77AH7800
Product Name Thermistor ICs NTC Thermistors Ntc Thermistor Probe, 10K, Wire Leaded; Zero Power Resistance At 25°C Te Connectivity
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1912229P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2023001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
NTC Thermistors - 223-095808-ND - DigiKey
Specs
Package / Electrode Type Bead
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 30000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details