TE Connectivity Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm 5K3A373I

Description
THERMISTOR, NTC; Zero Power Resistance at 25°C:5kohm; Product Range:5k3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC; Zero Power Resistance at 25°C:5kohm; Product Range:5k3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 23M9110 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm
23M9110
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm 23M9110
THERMISTOR, NTC; Zero Power Resistance at 25°C:5kohm; Product Range:5k3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-; RoHS Compliant: Yes

THERMISTOR, NTC; Zero Power Resistance at 25°C:5kohm; Product Range:5k3A Series; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 23M9110
Product Name Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistor ICs - 1620307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0984 inch (2.5 mm)
View Details