TE Connectivity NTC Thermistors GA2.2K3A1A

Description
NTC Thermistor 2.252k Bead
Request a Quote Datasheet
Description
NTC Thermistor 2.252k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 223-1549-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-1549-ND
NTC Thermistors 223-1549-ND
NTC Thermistor 2.252k Bead

NTC Thermistor 2.252k Bead

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - GA2.2K3A1A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
GA2.2K3A1A
Sensors, Transducers - Temperature Sensors - NTC Thermistors GA2.2K3A1A
Win Source Part Number: 1375780-GA2.2K3A1A Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Measurement Specialties Series: I Product Status: Active Package / Case: Bead Base Product Number: GA2.2K Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 2.252k Resistance Tolerance: ±0.1°C B Value Tolerance: ±0.5% B25/85: 3976K

Win Source Part Number: 1375780-GA2.2K3A1A
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Measurement Specialties
Series: I
Product Status: Active
Package / Case: Bead
Base Product Number: GA2.2K
Mounting Type: Free Hanging
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 2.252k
Resistance Tolerance: ±0.1°C
B Value Tolerance: ±0.5%
B25/85: 3976K

Buy Now Datasheet
Thermistor, Ntc, 2.252K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors - 27AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2.252K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
27AC5951
Thermistor, Ntc, 2.252K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors 27AC5951
THERMISTOR, NTC, 2.252K, RADIAL; Zero Power Resistance at 25°C:2.252kohm; Product Range:Series 1; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

THERMISTOR, NTC, 2.252K, RADIAL; Zero Power Resistance at 25°C:2.252kohm; Product Range:Series 1; Thermistor Mounting:Through Hole; Beta Value (K):3976K; Thermistor Case Style:-; Thermistor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 223-1549-ND GA2.2K3A1A 27AC5951
Product Name NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Thermistor, Ntc, 2.252K, Radial; Zero Power Resistance At 25°C Te Connectivity Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1670431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1378 inch (3.5 mm)
View Details
PTC Thermistors - KLC2021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details