Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 60V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Schottky Diodes & Rectifiers 60V 60A SMPD(TO-263AC)
SCHOTTKY RECT, DUAL, 60A, 60V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:710mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 60V 30A TO263AC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | V60DM60C-M3/IGITR-ND | V60DM60C-M3/I | 99AC0727 | V60DM60C-M3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Dual, 60A, 60V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | TO-263AC | |
| RoHS Compliant | RoHS |