VARISTOR 799V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 675V, 1280V, RADIAL; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:LS Series; Clamping Voltage Vc Max:1.28kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Reel Quantity:400RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V510LS80BP | 58K7613 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 675V, 1280V, Radial; Voltage Rating Vac Littelfuse |
| Package | Through Hole |