VARISTOR 8.2V 30A 0603
VARISTOR, 5.5V, 17.5V, 0603, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:17.5V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V5.5MLA0603T | 05B9295 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 5.5V, 17.5V, 0603, Full Reel; Voltage Rating Vac Littelfuse |
| Package | Surface Mount, MLCV |