Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Schottky 45V 30A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Schottky Diodes & Rectifiers 45V 60A SMPD(TO-263AC)
DIODE ARR SCHOTT 45V 30A TO263AC
SCHOTTKY RECT, DUAL, 60A, 45V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AC; No. of Pins:3Pins; Forward Voltage VF Max:680mV; RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | V60DM45C-M3/IGITR-ND | V60DM45C-M3/I | V60DM45C-M3/I | 99AC0726 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Dual, 60A, 45V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC-3 | TO-263AC | |
| Life Cycle Stage | Active |