Manufacturer: Littelfuse Inc.
Win Source Part Number: 1021879-V5.5MLA1206N
Packaging: Bulk
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 3500pF @ 1MHz
Varistor Voltage (Min): 7.1V
Varistor Voltage (Typ): 8.2V
Varistor Voltage (Max): 9.3V
Current - Surge: 150A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.5VDC
Energy: 0.40J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 1206 (3216 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
VARISTOR, 5.5V, 17.5V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:17.5V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Capacitance, Cd:3500pF RoHS Compliant: Yes
VARISTOR 8.2V 150A 1206
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1021879-V5.5MLA1206NA | 05B9328 | V5.5MLA1206NA |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA1206NA | Varistor, 5.5V, 17.5V, 1206; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 150 amps |