METAL OXIDE VARISTOR, 5.5V, 15.5V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A; Voltage AC:4VRoHS Compliant: Yes
VARISTOR 8.2V 120A 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 48F3219 | V5.5MLA0805A |
| Product Name | Metal Oxide Varistor, 5.5V, 15.5V, 0805; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Surface Mount, MLCV |